The SiT8009B is a high-frequency, low-power MEMS oscillator designed as a drop-in replacement for quartz-based XOs, operating from 115 to 137 MHz with LVCMOS/HCMOS-compati
115 to 137 MHz, Low Power Oscillator
125MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8009BC-12-18E-125.000000 | 1473-SIT8009BC-12-18E-125.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 125 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |