The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V and includes standby mode to reduce power. The device features a fast 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling. The part supports OE and ST control modes for output enable and standby functions.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIL72-33S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |