SiTime Corporation LVCMOS Oscillators SiT8008BIA11-30E-110.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BIA11-30E-110.000000 is a low-power programmable oscillator offering a precise 110 MHz output frequency, compatible with LVCMOS/HCMOS logic levels. It operates from a 3.0 V supply (Vdd_3.0) with a typical supply current of 3.5 mA at 20 MHz and supports industrial temperature range from -40°C to 85°C. The device features ±20 ppm frequency stability, 5 ms startup time, and comes in a 7.0 x 5.0 mm package. It includes standby mode with sub-microamp current consumption and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8008BIA11-30E-110.000000 is a low-power programmable oscillator offering a precise 110 MHz output frequency, compatible with LVCMOS/HCMOS logic levels. It operates from a 3.0 V supply (Vdd_3.0) with a typical supply current of 3.5 mA at 20 MHz and supports industrial temperature range from -40°C to 85°C. The device features ±20 ppm frequency stability, 5 ms startup time, and comes in a 7.0 x 5.0 mm package. It includes standby mode with sub-microamp current consumption and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIA11-30E-110.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIA11-30E-110.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0040.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details