SiTime Corporation LVCMOS Oscillators SiT8008BI-23-18S-26.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-23-18S-26.000000 is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 1.98 V, draws 3.5 mA typical current at 20 MHz, and features a 5 ms startup time and LVCMOS/HCMOS-compatible output. The device is available in the 2.0 x 1.6 mm package size, supports standby mode with as low as 0.2 μA current, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-23-18S-26.000000 is a low-power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 1.98 V, draws 3.5 mA typical current at 20 MHz, and features a 5 ms startup time and LVCMOS/HCMOS-compatible output. The device is available in the 2.0 x 1.6 mm package size, supports standby mode with as low as 0.2 μA current, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-23-18S-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-23-18S-26.000000
LVCMOS Oscillators SiT8008BI-23-18S-26.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-23-18S-26.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details