SiTime Corporation LVCMOS Oscillators SiT8008BI-13-18S-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-13-18S-100.000000 is a low-power programmable oscillator offering a fixed output frequency of 100 MHz, suitable for applications requiring precise timing in compact designs. It is housed in a 2.0 x 1.6 mm package, operates over an industrial temperature range of -40°C to 85°C, and supports a supply voltage of 1.62 V to 1.98 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and it features LVCMOS/HCMOS-compatible output, 5 ms startup time, and standby mode reducing current to 0.2-1.3 µA. The device meets RoHS and REACH standards and is designed as a drop-in replacement for quartz XOs, with frequency stability within ±20 ppm across temperature and voltage variations.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-13-18S-100.000000 is a low-power programmable oscillator offering a fixed output frequency of 100 MHz, suitable for applications requiring precise timing in compact designs. It is housed in a 2.0 x 1.6 mm package, operates over an industrial temperature range of -40°C to 85°C, and supports a supply voltage of 1.62 V to 1.98 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and it features LVCMOS/HCMOS-compatible output, 5 ms startup time, and standby mode reducing current to 0.2-1.3 µA. The device meets RoHS and REACH standards and is designed as a drop-in replacement for quartz XOs, with frequency stability within ±20 ppm across temperature and voltage variations.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-13-18S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-13-18S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details