SiTime Corporation LVCMOS Oscillators SiT8008BCR73-33S-1.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, and features a supply voltage range of 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. The device includes standby mode, a 5 ms startup time, and LVCMOS/HCMOS outputs. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. Thermal performance varies by package, with junction temperature limits up to 95°C at 85°C ambient. The part meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, and features a supply voltage range of 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. The device includes standby mode, a 5 ms startup time, and LVCMOS/HCMOS outputs. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. Thermal performance varies by package, with junction temperature limits up to 95°C at 85°C ambient. The part meets MIL-STD-883F, JESD22, and MSL1 standards for shock, vibration, temperature cycling, and moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCR73-33S-1.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCR73-33S-1.000000
LVCMOS Oscillators SiT8008BCR73-33S-1.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCR73-33S-1.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30091-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details