SiTime Corporation LVCMOS Oscillators SiT8008BC-23-33S-40.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS-compatible output, supply voltage options from 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a 5 ms startup time. The oscillator supports standby mode with current as low as 0.2 μA and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogens, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS-compatible output, supply voltage options from 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a 5 ms startup time. The oscillator supports standby mode with current as low as 0.2 μA and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogens, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BC-23-33S-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BC-23-33S-40.000000
LVCMOS Oscillators SiT8008BC-23-33S-40.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BC-23-33S-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details