SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0067.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V, draws 3.3 µA at 100 kHz, and features an LVCMOS output with 10 to 70 ns rise/fall times. Packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm max height, it requires no external bypass capacitors. The device meets RoHS and REACH compliance, and is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature grades. Its 1.2 mm² footprint is the smallest of any oscillator. Jitter is 4 to 8.5 ns RMS at 100 kHz, and start-up time ranges from 150 ms to 500 ms depending on frequency. ESD protection complies with HBM (2000 V), CDM (750 V), and MM (200 V).

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.8 V to 3.3 V, draws 3.3 µA at 100 kHz, and features an LVCMOS output with 10 to 70 ns rise/fall times. Packaged in a 1.5 mm × 0.8 mm CSP with 0.6 mm max height, it requires no external bypass capacitors. The device meets RoHS and REACH compliance, and is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature grades. Its 1.2 mm² footprint is the smallest of any oscillator. Jitter is 4 to 8.5 ns RMS at 100 kHz, and start-up time ranges from 150 ms to 500 ms depending on frequency. ESD protection complies with HBM (2000 V), CDM (750 V), and MM (200 V).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0067.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-30E-0067.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-30E-0067.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1532AC-J5-D14-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details