The SiT5503 is a 1 MHz to 60 MHz Stratum 3E MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed to replace quartz OCXOs in telecom, optical transport, and IEEE 1588 applications. It features a 7.0 mm x 5.0 mm ceramic package, integrates on-chip power regulators to eliminate external LDOs, and offers LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device supports digital frequency control up to ±3200 ppm, resists shock, vibration, and board bending, and is RoHS and REACH compliant. This specific variant operates at 10.000000 MHz with a 3.3 V supply and output enable functionality.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AICWW-33E0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |