SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-00.032

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator capable of generating frequencies from 1 Hz to 32.768 kHz, designed for battery-powered applications such as mobile phones, fitness watches, and RTC reference clocks. It is available in a 1.5 x 0.8 mm chip-scale package (CSP) and is pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. The device operates from a 1.5 V to 3.63 V supply across temperatures from -55°C to +85°C, with typical current consumption below 1 µA and no external load or bypass capacitors required. It features programmable output swing via NanoDrive™ technology, meets RoHS and REACH standards, and offers a PFAS-free option. Frequency tolerance is within 20 ppm at 25°C and up to 150 ppm over the full temperature range.

Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator capable of generating frequencies from 1 Hz to 32.768 kHz, designed for battery-powered applications such as mobile phones, fitness watches, and RTC reference clocks. It is available in a 1.5 x 0.8 mm chip-scale package (CSP) and is pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. The device operates from a 1.5 V to 3.63 V supply across temperatures from -55°C to +85°C, with typical current consumption below 1 µA and no external load or bypass capacitors required. It features programmable output swing via NanoDrive™ technology, meets RoHS and REACH standards, and offers a PFAS-free option. Frequency tolerance is within 20 ppm at 25°C and up to 150 ppm over the full temperature range.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.032 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-H5-DCC-00.032
1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-00.032
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-H5-DCC-00.032
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0175.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1750 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details