The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for high-reliability telecom and precision timing applications. It features a 7.0 mm x 5.0 mm ceramic package, LVCMOS output, and integrated on-chip regulators that eliminate the need for an external LDO. The device supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, operates with no activity dips or micro jumps, and is resistant to vibration, shock, and electromagnetic interference. It is RoHS and REACH compliant, with Pb-free, Halogen-free, and Antimony-free construction.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WW-33E0-60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |