SiTime Corporation Super-TCXOs SiT5503AB-WW033IH-10.000000

Description
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
Request a Quote Datasheet
Description
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5503AB-WW033IH-10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Elite X Stratum 3E Super-TCXO

1 to 60 MHz, Elite X Stratum 3E Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5503AB-WW033IH-10.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details