The SiT5359 is a 60 MHz to 220 MHz, ±50 ppb Ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional frequency stability under environmental stress. It features LVCMOS output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports digital frequency control via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. It maintains ±50 ppb stability across -40°C to 105°C, exhibits a typical frequency slope of ±1 ppb/°C, and delivers 1.5e-11 ADEV at 10 seconds. RoHS and REACH compliant, it is suitable for telecom, GNSS, and precision timing applications. The part number SiT5359AE-FS130IU-22
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AE-FS130IU-220.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 220 MHz |