The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, delivered in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against environmental stressors, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs. The part includes digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, along with 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply options. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFRA30IQ-20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |