SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0225.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator for frequencies from 1 Hz to 462.5 kHz with ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It features an LVCMOS-compatible output, operates from -40°C to 85°C for industrial use, and meets RoHS and REACH compliance. A PFAS-free option is available with a 'P' ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator for frequencies from 1 Hz to 462.5 kHz with ±50 ppm all-inclusive frequency stability. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device is housed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height and requires no external bypass capacitors. It features an LVCMOS-compatible output, operates from -40°C to 85°C for industrial use, and meets RoHS and REACH compliance. A PFAS-free option is available with a 'P' ordering code.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1569AC-J3-30E-0225.000000
1 Hz to 462.5 kHz Oscillators SIT1569AC-J3-30E-0225.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1569AC-J3-30E-0225.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details