The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for high-reliability telecom, networking, GNSS, and test applications. It features a 5.0 mm × 3.2 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The device provides digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and exhibits dynamic stability under vibration, shock, airflow, and thermal shock. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AI-FSG33IT-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |