SiTime Corporation Super-TCXOs SiT5356AICFP-30VT-25.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C, features a 5.0 mm × 3.2 mm package, and includes on-chip regulators to eliminate external LDOs. Supported output types are LVCMOS or clipped sinewave with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers ±3200 ppm digital frequency pull range via I2C, with 5 ppt resolution, and is RoHS and REACH compliant. It exhibits 1.5e-11 ADEV at 10 seconds averaging and has no activity dips or micro jumps.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, compliant to Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C, features a 5.0 mm × 3.2 mm package, and includes on-chip regulators to eliminate external LDOs. Supported output types are LVCMOS or clipped sinewave with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers ±3200 ppm digital frequency pull range via I2C, with 5 ppt resolution, and is RoHS and REACH compliant. It exhibits 1.5e-11 ADEV at 10 seconds averaging and has no activity dips or micro jumps.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AICFP-30VT-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AICFP-30VT-25.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-00384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0036.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0360 MHz
Frequency Stability 50 ppm
View Details