The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, packaged in a 5.0 mm × 3.2 mm surface-mount format. It offers ±100 ppb frequency stability across the operating temperature range of -40°C to +105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 Allan deviation at 10-second averaging. The device supports LVCMOS output and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. On-chip regulators eliminate the need for external LDOs, and it features no activity dips or micro jumps while being resistant to shock, vibration, and board bending. RoHS and REACH compliant, it is designed for telecom, wireless, networking, and precision GNSS applications.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AI-FP-25VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |