The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C in a 5.0 mm × 3.2 mm package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under environmental stress, on-chip power regulators eliminating the need for an external LDO, and LVCMOS output. The device supports factory-programmable
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-33N0-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |