The SiT5356 is a ±100 ppb precision MEMS Super-TCXO compliant to Telcordia GR-1244-CORE Stratum 3 specifications, operating from 1 MHz to 60 MHz with a 5.0 mm × 3.2 mm package. It features ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and operates from -40°C to +105°C. The device supports LVCMOS or clipped sinewave output, integrates on-chip regulators to eliminate external LDOs, and offers optional I²C-based digital frequency control with up to ±3200 ppm pull range and 5 ppt resolution. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFQ-28VT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |