The SiT5356 is a 1 MHz to 60 MHz Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across -40°C to +105°C operating temperatures. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and a 3.3 V supply voltage. Built with DualMEMS® and TurboCompensation® technologies, it provides ±1 ppb/°C typical frequency slope, 1.5e-11 ADEV at 10 seconds, and integrated power regulators that eliminate the need for an external LDO. The device supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-33VT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |