The SiT5348 is a 1 MHz to 60 MHz precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability from -40°C to 105°C, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g and shock survivability above 30,000 g. It features a 5.0 mm x 3.2 mm ceramic package, LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. On-chip regulators eliminate the need for external LDOs, and the device supports factory programmable frequencies in 1 Hz steps. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR-33N0A50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |