The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.1 ppb/g. It operates from 1 MHz to 60 MHz and features an LVCMOS output, a 5.0 mm × 3.2 mm ceramic package, and integrated on-chip regulators that eliminate the need for an external LDO. This part is a VCTCXO configuration with a 3.3 V supply and a pull range of ±150 ppm, controlled via an analog voltage input. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AE-FR-33VTA40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |