The SiT5347 is a ruggedized MEMS Super-TCXO designed for high-reliability defense, space, avionics, precision GNSS, and communications applications. It operates from 60 MHz to 220 MHz in 1 Hz steps with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. The device features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, no activity dips or micro jumps, and on-chip regulators that eliminate the need for an external LDO. It supports LVCMOS output at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, operates from -40°C to +105°C, and is housed in a 5.0 mm × 3.2 mm package. The part is factory programmable, RoHS and REACH compliant, and fully compliant to Telcordia GR-1244-CORE Stratum 3 requirements.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5347AC-FN-33E0B150.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 150 MHz |