The SiT5346 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.1 ppb/g. It features an integrated on-chip regulator to eliminate the need for an external LDO, operates from -40°C to +105°C, and supports a 2.5 V supply voltage. The device is configured as a VCTCXO with a clipped sinewave output, offers voltage-controlled frequency tuning, and is housed in a 5.0 mm × 3.2 mm package. It complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FP-25VTB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |