SiTime Corporation Oscillators SIT1552AI-JF-DCC-32.768E

Description
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1375-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1375-1-ND
Oscillators 1473-1375-1-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-1375-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1375-2-ND
Oscillators 1473-1375-2-ND
32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

32.768kHz TCXO LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1552AI-JF-DCC-32.768E
802702-SIT1552AI-JF-DCC-32.768E
Oscillators - SIT1552AI-JF-DCC-32.768E 802702-SIT1552AI-JF-DCC-32.768E
Manufacturer: SiTIME Win Source Part Number: 802702-SIT1552AI-JF- DCC-32.768E Packaging: Reel Type: TCXO Mounting Style: SMD Frequency: 32.768kHz Output: LVCMOS Frequency Stability: ±10ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm) Manufacturer Package: 4-UFBGA, CSPBGA Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 3.63V Base Resonator: MEMS

Manufacturer: SiTIME
Win Source Part Number: 802702-SIT1552AI-JF-DCC-32.768E
Packaging: Reel
Type: TCXO
Mounting Style: SMD
Frequency: 32.768kHz
Output: LVCMOS
Frequency Stability: ±10ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.061" L x 0.033" W (1.54mm x 0.84mm)
Manufacturer Package: 4-UFBGA, CSPBGA
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 3.63V
Base Resonator: MEMS

Buy Now
OSC TCXO 32.768KHZ LVCMOS SMD - 707-SIT1552AI-JF-DCC-32.768E - Utmel Electronic Limited
Hong Kong, China
OSC TCXO 32.768KHZ LVCMOS SMD
707-SIT1552AI-JF-DCC-32.768E
OSC TCXO 32.768KHZ LVCMOS SMD 707-SIT1552AI-JF-DCC-32.768E
OSC TCXO 32.768KHZ LVCMOS SMD

OSC TCXO 32.768KHZ LVCMOS SMD

Supplier's Site
MEMS OSC TCXO 32.7680KHZ LVCMOS

MEMS OSC TCXO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1473-1375-1-ND 802702-SIT1552AI-JF-DCC-32.768E 707-SIT1552AI-JF-DCC-32.768E SIT1552AI-JF-DCC-32.768E
Product Name Oscillators Oscillators - SIT1552AI-JF-DCC-32.768E OSC TCXO 32.768KHZ LVCMOS SMD Oscillators
Oscillator Type TCXO TCXO; TCXO XO; TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-160-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers