The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It operates from -40°C to +105°C and features a 5.0 mm x 3.2 mm package. The device integrates on-chip regulators to eliminate the need for an external LDO and offers LVCMOS or clipped sine wave output. This variant supports a 2.8 V supply voltage and uses an Output Enable (OE) pin. It provides factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-28E0-19.440000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.44 MHz |