The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.0 V supply voltage and clipped sinewave output, offering voltage-controlled frequency tuning. The device supports LVCMOS or clipped sinewave outputs, is RoHS and REACH compliant, and resists shock, vibration, and thermal shock without activity dips or micro jumps.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-30VT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |