The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, and precision GNSS systems. It operates from -40°C to +105°C and is available in a 5.0 mm x 3.2 mm surface-mount package. This variant is a VCTCXO with a 2.8 V supply voltage and clipped sinewave output, featuring voltage-controlled frequency tuning. On-chip regulators eliminate the need for external LDOs, and it provides resistance to shock, vibration, and electromagnetic interference. The device is RoHS and REACH compliant and contains no lead, halogen, or antimony.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AI-FA-28VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |