The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators that eliminate the need for an external LDO. This part supports LVCMOS or clipped sinewave outputs, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is factory programmable for frequency, stability, voltage, and pull range, and includes I2C-based digital frequency control for DCTCXO configurations with 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AE-FD-25VT-24.553500 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24.55 MHz |