The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, networking, precision GNSS, and audio/video systems. It features a 5.0 mm × 3.2 mm surface-mount package, operates from -40°C to +105°C, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes on-chip power regulators to eliminate external LDOs, offers LVCMOS or clipped sinewave output, and integrates I2C digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The specific variant SIT5156AC-FD033JT-25
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5156AC-FD033JT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |