The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs, offers ultra-low acceleration sensitivity down to 0.009 ppb/g, and supports digital frequency pulling via I2C with 5 ppt resolution for DCTCXO configurations. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is designed for high-reliability applications including precision GNSS, military communications, and avionics.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FK-33VTB98.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 98 MHz |