SiTime Corporation 32 kHz TCXOs SiT1566A-JV-0002

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1566 is a 1.2 mm² micro-power 32.768 kHz MEMS TCXO in a 1.5 × 0.8 mm chip-scale package, designed for battery-powered applications requiring ultra-low power and high frequency stability. It offers ±3 ppm or ±5 ppm total frequency stability over the operating temperature range, with a typical supply current of 4.5 µA at 1.8 V and an operating voltage range of 1.62 V to 3.63 V. Integrated phase jitter is 2.5 nsRMS, and start-up time is 300 ms. It supports operating temperatures of -20°C to +70°C or -40°C to +85°C, depending on ordering code. The device is Pb-free, RoHS and REACH compliant, and contains no external bypass capacitor requirement. LVCMOS output features a 9 to 20 ns rise/fall time and 45 to 55% duty cycle.

Datasheet Summary
Powered by GS/AI

The SiT1566 is a 1.2 mm² micro-power 32.768 kHz MEMS TCXO in a 1.5 × 0.8 mm chip-scale package, designed for battery-powered applications requiring ultra-low power and high frequency stability. It offers ±3 ppm or ±5 ppm total frequency stability over the operating temperature range, with a typical supply current of 4.5 µA at 1.8 V and an operating voltage range of 1.62 V to 3.63 V. Integrated phase jitter is 2.5 nsRMS, and start-up time is 300 ms. It supports operating temperatures of -20°C to +70°C or -40°C to +85°C, depending on ordering code. The device is Pb-free, RoHS and REACH compliant, and contains no external bypass capacitor requirement. LVCMOS output features a 9 to 20 ns rise/fall time and 45 to 55% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Santa Clara, CA, United States
32 kHz TCXOs
SiT1566A-JV-0002
32 kHz TCXOs SiT1566A-JV-0002
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566A-JV-0002
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details