The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional dynamic stability under vibration, shock, thermal shock, and electromagnetic interference. It offers frequency stability from ±0.5 ppm to ±2.5 ppm across temperature, with an operating range of -40°C to +105°C and an extended cold option to -55°C. The device features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. A DCTCXO variant includes I²C digital frequency control with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146ALCFD-33N0A10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |