The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, GNSS, and industrial systems. It features a 5.0 mm × 3.2 mm surface-mount package, operates from -40°C to +105°C, and includes on-chip power regulators to eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave output, operates at 3.3 V supply voltage, and has ultra-low acceleration sensitivity of 0.009 ppb/g. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AL-FD-33N0B5.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 5 MHz |