The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and GNSS systems. It features a 5.0 mm × 3.2 mm package and operates from -40°C to +105°C, with an extended cold option down to -55°C. The device supports LVCMOS output and operates at 2.5 V ±10%. It integrates on-chip regulators to eliminate the need for external LDOs and provides an acceleration sensitivity of 0.009 ppb/g. The part does not support frequency pulling, as it is configured as a TCXO with OE functionality, and uses I2C with A0 as NC.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AICFA-33N0A25.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |