The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, housed in a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulation eliminating external LDOs, and operates from -40°C to +105°C. The device supports LVCMOS output and is factory programmable for voltage (3.3 V ±10%) and frequency (32.000000 MHz). It is mechanically rugged, resistant to shock, vibration, and board bending, with no activity dips or micro jumps. RoHS and REACH compliant, it is designed for high-reliability applications in telecom, GNSS, industrial, and military systems.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FA-33E0A32.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |