The SiT5001 is a MEMS TCXO and VCTCXO operating from 1 to 80 MHz with frequency stability as low as ±5 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, supports LVCMOS output with SoftEdge™ EMI reduction, and offers voltage control with pull ranges of ±12.5 ppm, ±25 ppm, or ±50 ppm. The device operates from supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with an operating temperature range of -40°C to +85°C for industrial use. It features a 2 FIT silicon reliability rating, complies with RoHS and REACH, and meets MIL-STD-883F and JESD22 standards for mechanical and environmental reliability.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-8E-33E0-38.880000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 38.88 MHz |