The SiT5001 is a MEMS-based TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm and stability over temperature of ±5 ppm. It supports voltage control with pull ranges of ±12.5, ±25, or ±50 ppm and features LVCMOS output with optional SoftEdge™ for EMI reduction. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operates from 1.71 to 3.63 V supply, consumes 29 to 33 mA at 20 MHz, and exhibits 0.5 ps RMS phase jitter (12 kHz to 20 MHz). Complies with RoHS and REACH, supports extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, and meets MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-2E-25N0-50.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |