The SiT5000 is a standard frequency MEMS (VC)TCXO offering 27 frequencies between 10 MHz and 40 MHz, with frequency stability of ±5 ppm over the operating temperature range and low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and provides LVCMOS output with a SoftEdge™ option for EMI reduction. The device operates from 1.71 V to 3.63 V with a 10 ms startup time and consumes 29 to 33 mA under no-load conditions. It supports voltage control, standby, and output enable modes, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The part is Pb-free, RoHS, and REACH compliant.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5000AI-GE-33E0-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 25 MHz |