The SiT5000 series is a standard frequency MEMS (VC)TCXO designed as a pin-to-pin replacement for quartz-based (VC)TCXOs, offering frequencies between 10 MHz and 40 MHz. It is available in 4-pin packages with dimensions of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over an extended commercial temperature range of -20 to +70 °C or industrial range of -40 to +85 °C, with frequency stability as low as ±5 ppm and initial tolerance of ±1.5 ppm at 25°C. Output is LVCMOS-compatible with SoftEdge™ EMI reduction option, supply voltage ranges from 1.71 to 3.63 V, and phase jitter is 0.5 ps (12 kHz to 20 MHz). It supports voltage control, standby, and output enable modes, complies with RoHS and REACH, and meets MIL-STD-883F, JESD22, and MSL1 standards. Silicon reliability is rated at 2 FIT.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AI-8E-33VQ-40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |