SiTime Corporation TCXOs SiT5000AC-8E-33N0-12.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote Datasheet
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AC-8E-33N0-12.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AC-8E-33N0-12.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details