SiTime Corporation Digitally Controlled Oscillators SiT3907AI-2F-33NM-25.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907AI-2F-33NM-25.000000 is a high-precision digitally controlled oscillator (DCXO) operating from 1 to 220 MHz with a factory-programmed frequency of 25.000000 MHz. It uses a 4-pin package measuring 3.2 mm x 2.5 mm and operates with a 3.3 V supply voltage. The device offers a pull range of ±50 ppm and maintains frequency stability of ±25 ppm over temperature and aging. Output is LVCMOS/LVTTL compatible with a 15 pF load, 45-55% duty cycle, and 1.2-2 ns rise/fall times. It supports digital frequency control via a single-pin tri-level interface with two operational modes, and exhibits RMS phase jitter of 0.6-1 ps over a 12 kHz to 20 MHz bandwidth. The oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards, and operates from -40°C to +85°C. It consumes 32-34 mA at 100 MHz and 3.3 V under no-load conditions.

Datasheet Summary
Powered by GS/AI

The SiT3907AI-2F-33NM-25.000000 is a high-precision digitally controlled oscillator (DCXO) operating from 1 to 220 MHz with a factory-programmed frequency of 25.000000 MHz. It uses a 4-pin package measuring 3.2 mm x 2.5 mm and operates with a 3.3 V supply voltage. The device offers a pull range of ±50 ppm and maintains frequency stability of ±25 ppm over temperature and aging. Output is LVCMOS/LVTTL compatible with a 15 pF load, 45-55% duty cycle, and 1.2-2 ns rise/fall times. It supports digital frequency control via a single-pin tri-level interface with two operational modes, and exhibits RMS phase jitter of 0.6-1 ps over a 12 kHz to 20 MHz bandwidth. The oscillator meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards, and operates from -40°C to +85°C. It consumes 32-34 mA at 100 MHz and 3.3 V under no-load conditions.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AI-2F-33NM-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AI-2F-33NM-25.000000
Digitally Controlled Oscillators SiT3907AI-2F-33NM-25.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AI-2F-33NM-25.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0292.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2920 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details