The SiT3907 is a digitally controlled oscillator (DCXO) providing programmable frequencies from 1 MHz to 220 MHz with pull ranges up to ±1600 ppm. It operates on 1.8 V, 2.5 V, 2.8 V, or 3.3 V supplies and delivers LVCMOS/LVTTL output with programmable drive strength. Available in 3.2 mm × 2.5 mm (4-pin), 5.0 mm × 3.2 mm (6-pin), or 7.0 mm × 5.0 mm (6-pin) packages. Frequency stability is ±10 ppm, ±25 ppm, or ±50 ppm; aging is ±5 ppm over 10 years. Operating temperature range is -20°C to +70°C or -40°C to +85°C. RMS period jitter is 1.5 ps to 3 ps at 20 MHz. It uses a single-pin digital interface and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AC-D2233NE-10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |