SiTime Corporation Digitally Controlled Oscillators SiT3907AC-23-33NY-10.000000

Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Description
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3907 is a high precision digitally controlled oscillator (DCXO) with a frequency range of 1 MHz to 220 MHz, offering programmable pull ranges up to ±1600 PPM and superior linearity of ≤0.01%. It features LVCMOS/LVTTL-compatible outputs, three package options including 3.2 mm × 2.5 mm, and operates from 1.71 V to 3.63 V. The device supports two frequency control modes with update rates up to 25 kU/s, exhibits 1.5 ps RMS period jitter at 20 MHz, and maintains a 2 FIT reliability rating. Operating temperature ranges are -20 °C to +70 °C for commercial and -40 °C to +85 °C for industrial. It meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT3907 is a high precision digitally controlled oscillator (DCXO) with a frequency range of 1 MHz to 220 MHz, offering programmable pull ranges up to ±1600 PPM and superior linearity of ≤0.01%. It features LVCMOS/LVTTL-compatible outputs, three package options including 3.2 mm × 2.5 mm, and operates from 1.71 V to 3.63 V. The device supports two frequency control modes with update rates up to 25 kU/s, exhibits 1.5 ps RMS period jitter at 20 MHz, and maintains a 2 FIT reliability rating. Operating temperature ranges are -20 °C to +70 °C for commercial and -40 °C to +85 °C for industrial. It meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3907AC-23-33NY-10.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3907AC-23-33NY-10.000000
Digitally Controlled Oscillators SiT3907AC-23-33NY-10.000000
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3907AC-23-33NY-10.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJ1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32149-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details