SiTime Corporation Oscillators CS00119AA-13-18E-72.500000E

Description
72.5MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
72.5MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-32149-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-32149-2-ND
Oscillators 1473-32149-2-ND
72.5MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

72.5MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1163245-CS00119AA-13-18E-72.500000E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1163245-CS00119AA-13-18E-72.500000E
Crystals, Oscillators, Resonators - Oscillators 1163245-CS00119AA-13-18E-72.500000E
Win Source Part Number: 1163245-CS00119AA-13 -18E-72.500000E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: SiTime Other Names: 2156-CS00119AA-13-18 E-72.500000E-1473

Win Source Part Number: 1163245-CS00119AA-13-18E-72.500000E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: SiTime
Other Names: 2156-CS00119AA-13-18E-72.500000E-1473

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-32149-2-ND 1163245-CS00119AA-13-18E-72.500000E
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details