SiTime Corporation Voltage-Controlled Oscillators SIT3809AC-D2-33NH-100.000000

Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Description
80 MHz to 220 MHz MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) designed for frequencies between 80.000001 MHz and 220 MHz with six-decimal-place accuracy, offering a pin-to-pin drop-in replacement for quartz VCXOs. It is available in four industry-standard packages: 2.5 mm x 2.0 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, each with 4 or 6 pins. The part supports LVCMOS/LVTTL outputs, has frequency stability as tight as ±10 ppm over temperature, and provides pull ranges from ±25 ppm to ±1600 ppm with linearity of ≤1%. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). The device operates from 1.71 V to 3.63 V and draws 30 mA to 36 mA depending on supply voltage. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.

Datasheet Summary
Powered by GS/AI

The SiT3809 is a MEMS voltage-controlled crystal oscillator (VCXO) designed for frequencies between 80.000001 MHz and 220 MHz with six-decimal-place accuracy, offering a pin-to-pin drop-in replacement for quartz VCXOs. It is available in four industry-standard packages: 2.5 mm x 2.0 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm, each with 4 or 6 pins. The part supports LVCMOS/LVTTL outputs, has frequency stability as tight as ±10 ppm over temperature, and provides pull ranges from ±25 ppm to ±1600 ppm with linearity of ≤1%. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C). The device operates from 1.71 V to 3.63 V and draws 30 mA to 36 mA depending on supply voltage. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SIT3809AC-D2-33NH-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SIT3809AC-D2-33NH-100.000000
Voltage-Controlled Oscillators SIT3809AC-D2-33NH-100.000000
80 MHz to 220 MHz MEMS VCXO

80 MHz to 220 MHz MEMS VCXO

Buy Now Datasheet
Oscillators - 1473-SIT3809AC-D2-33NH-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

100MHz VCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT3809AC-D2-33NH-100.000000 1473-SIT3809AC-D2-33NH-100.000000-ND
Product Name Voltage-Controlled Oscillators Oscillators
Package / Form Factor 7.0x5.0 Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details