The SiT3808 series is a high-performance MEMS VCXO supporting frequencies from 1 MHz to 80 MHz with ±10 ppm frequency stability and pull ranges from ±25 ppm to ±1600 ppm. It offers LVCMOS/LVTTL output and is available in four industrial-standard packages: 2.7 mm x 2.4 mm, 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm. The device operates across extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. It features ≤1% pull range linearity, low jitter of 1.5 ps to 3 ps RMS, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. The part is pin-compatible with quartz VCXOs and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V.
1 MHz to 80 MHz High Performance MEMS VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3808AIGCF-28NG-25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |