SiTime Corporation Voltage-Controlled Oscillators SiT3807AC-G2-33NH-27.000000

Description
Standard Frequency MEMS VCXO
Request a Quote
Description
Standard Frequency MEMS VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT3807AC-G2-33NH-27.000000 is a standard frequency MEMS VCXO providing a 27 MHz output with frequency stability of ±25 ppm, pull range options up to ±200 ppm, and LVCMOS/LVTTL compatible outputs. It is available in a 7.0 mm x 5.0 mm (6-pin) package, operates over industrial temperature ranges from -40 °C to +85 °C, and supports supply voltages of 2.5V, 2.8V, or 3.3V. The device exhibits superior pull range linearity of ≤1% and meets RoHS, REACH, and Pb-free compliance standards.

Datasheet Summary
Powered by GS/AI

SiT3807AC-G2-33NH-27.000000 is a standard frequency MEMS VCXO providing a 27 MHz output with frequency stability of ±25 ppm, pull range options up to ±200 ppm, and LVCMOS/LVTTL compatible outputs. It is available in a 7.0 mm x 5.0 mm (6-pin) package, operates over industrial temperature ranges from -40 °C to +85 °C, and supports supply voltages of 2.5V, 2.8V, or 3.3V. The device exhibits superior pull range linearity of ≤1% and meets RoHS, REACH, and Pb-free compliance standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3807AC-G2-33NH-27.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3807AC-G2-33NH-27.000000
Voltage-Controlled Oscillators SiT3807AC-G2-33NH-27.000000
Standard Frequency MEMS VCXO

Standard Frequency MEMS VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3807AC-G2-33NH-27.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0230.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2300 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details