The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports LVPECL, LVDS, or HCSL outputs, offers typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz), and operates from -40°C to 105°C. The device features digitally controlled oscillator (DCO) mode with up to ±3200 ppm pulling and 5 ppt resolution, and includes an integrated LDO for power supply noise rejection. It is RoHS and REACH compliant, and programmable via I2C or SPI with up to 16 configurable I2C addresses.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521A-C220001 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 70.66 MHz |
| Frequency Stability | 25 ppm |